EN
  • EN
  • DE

PC33286DWR2

Part No PC33286DWR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 268878-PC33286DWR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC33286DWR2 CAD Model

Description

ON Semiconductor PC33286DWR2: Precision Power Management IC

The ON Semiconductor PC33286DWR2 is a highly sophisticated and efficient power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic applications. This precision device is well-suited for a variety of uses, including but not limited to, portable devices, computing systems, and industrial equipment, where reliable and efficient power management is crucial.

Key Features

  • High Accuracy: The PC33286DWR2 boasts a remarkable voltage regulation accuracy, ensuring that the connected components receive a stable and precise supply of power, which is vital for maintaining the performance and longevity of sensitive electronic circuits.
  • Low Dropout: With its low dropout (LDO) feature, this IC can maintain regulation with a very small difference between the input voltage and the output voltage, making it an excellent choice for battery-operated devices where maximizing the usage of available power is essential.
  • Thermal Protection: The device includes built-in thermal protection mechanisms that prevent damage from overheating, thereby safeguarding the IC itself as well as the surrounding components from potential thermal issues.
  • Power Saving: The PC33286DWR2 is designed with power efficiency in mind, featuring modes that reduce power consumption when the full capabilities of the IC are not required, thus extending the battery life of portable devices.
  • Small Footprint: Encased in a compact package, this power management IC is ideal for space-constrained applications, allowing for a more streamlined and miniaturized design of the end products.
  • Versatile Applications: Its robust design and versatile features make the PC33286DWR2 suitable for a wide array of applications, from consumer electronics to industrial systems, where performance and efficiency are paramount.

Technical Specifications

The PC33286DWR2 operates over a broad voltage range and is capable of delivering a consistent output with high efficiency. Its thermal and over-current protection features ensure safe operation under various conditions. The IC's package is engineered for optimal thermal performance and minimal space usage on the PCB.

ON Semiconductor's commitment to quality and reliability is evident in the PC33286DWR2, making it a smart choice for designers looking to incorporate a reliable power management solution into their products. With its combination of precision, efficiency, and compact design, the PC33286DWR2 stands out as a superior choice for modern power management requirements.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess