EN
  • EN
  • DE

PACDN3401C

Part No PACDN3401C
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267582-PACDN3401C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN3401C CAD Model

Description

The PACDN3401C is a high-performance, versatile ESD protection device from ON Semiconductor, a leading provider in the semiconductor industry. This robust component is specifically designed to safeguard sensitive electronic circuits against electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic devices.

Key Features

  • Low Clamping Voltage: The PACDN3401C offers a low clamping voltage, ensuring that sensitive components are well protected from high voltage transients.
  • Fast Response Time: With an ultra-fast response to ESD strikes, this device minimizes the risk of damage to the protected circuitry.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±30kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Low Capacitance: The device features low input capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for space-saving PCB designs and is ideal for portable electronics where space is at a premium.

Applications

The PACDN3401C is ideal for a wide range of applications where ESD protection is critical. Some of these applications include:

  • USB interfaces
  • HDMI ports
  • Smartphones and other portable devices
  • Computers and peripherals
  • Consumer electronics

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The PACDN3401C ESD protection device is manufactured with precision and is subject to rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust ON Semiconductor for providing protection solutions that extend the life and maintain the integrity of their valuable electronic equipment.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess