EN
  • EN
  • DE

P6KE18ARLG

Part No P6KE18ARLG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15.3VWM 25.2VC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15.3V
Voltage - Breakdown (Min) 17.1V
Voltage - Clamping (Max) @ Ipp 25.2V
Current - Peak Pulse (10/1000μs) 24A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package T-18, Axial
Manufacturer Device Package Axial
Win Source Part Number 026287-P6KE18ARLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE18ARLG CAD Model

Description

ON Semiconductor P6KE18ARLG TVS Diode

The ON Semiconductor P6KE18ARLG is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is a part of the P6KE series, which is well-known for its reliability and robust performance in harsh environments. The P6KE18ARLG TVS diode is specifically engineered to safeguard circuits against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects.

Key Features:

  • Peak Pulse Power Dissipation: The P6KE18ARLG offers excellent surge capabilities with a peak pulse power dissipation of 600 Watts for a 10/1000µs waveform, ensuring effective protection against high-energy transients.
  • Breakdown Voltage: This device has a stand-off voltage of 15.3 volts, with a minimum breakdown voltage of 17.1 volts, providing a secure operating margin for electronic components that require voltage regulation and transient suppression.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage of 15.3 volts, which helps to prevent leakage currents and ensure the diode remains non-conductive under normal operating conditions.
  • Response Time: With a response time of less than 1 picosecond from 0V to BV min, the P6KE18ARLG reacts almost instantaneously to transient events, offering immediate protection to your circuitry.
  • Unidirectional Protection: The device provides unidirectional protection, which means it is optimized for scenarios where threats are known to occur in one polarity.
  • Package: The P6KE18ARLG comes in an axial-lead package, which is preferred for through-hole mounting, making it suitable for a wide range of applications.
  • RoHS Compliant: It is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.

Applications:

The P6KE18ARLG is ideal for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications, industrial, and aerospace/defense applications. Its ability to clamp transient voltages and dissipate high surge power makes it an essential component for designers looking to enhance the durability and reliability of their electronic systems.

ON Semiconductor's commitment to quality and performance is reflected in the P6KE18ARLG TVS diode, making it a trusted choice for engineers and technicians worldwide. Whether you're designing power supplies, working on automotive electronics, or developing sensitive instrumentation, the P6KE18ARLG offers the protection your devices need against the unpredictable nature of transient voltages.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6348 $60.4436
17+ $7.0848 $120.4416
26+ $6.8642 $178.4692
35+ $6.6424 $232.4840
45+ $6.4206 $288.9270
61+ $5.7565 $351.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess