EN
  • EN
  • DE

NZ9F18VT5G

Part No NZ9F18VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 250MW SOD923 / Zener Diode 18 V 250 mW ±5% Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F18
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number NZ9F18VT5GOSTR,2156-NZ9F18VT5G-OS,NZ9F18VT5G-ND,NZ9F18VT5GOSCT,2832-NZ9F18VT5G-488,NZ9F18VT5GOSDKR,2832-NZ9F18VT5GTR,ONSONSNZ9F18VT5G
Standard Package 8,000
Win Source Part Number 1324918-NZ9F18VT5G
Ultra Librarian 3D Model Ultra Librarian NZ9F18VT5G CAD Model

Description

Introducing the ON Semiconductor NZ9F18VT5G Zener Diode

The ON Semiconductor NZ9F18VT5G is a high-performance Zener diode designed for applications requiring voltage regulation and voltage reference. This robust component is ideal for a wide range of electronic devices, offering precision and stability for your circuit needs. With its compact SOD−923 package, it is perfect for space-constrained applications while providing excellent power dissipation and thermal characteristics.

Key Features of the NZ9F18VT5G

  • Stable Zener Voltage: The NZ9F18VT5G provides a nominal Zener voltage of 18V, ensuring a reliable reference voltage for your circuits.
  • Low Leakage Current: This Zener diode is designed to have a very low leakage current, enhancing the overall efficiency of your electronic design.
  • High Peak Reverse Power Dissipation: With a power dissipation of 225 mW, the device can handle significant power levels, making it suitable for a variety of power regulation scenarios.
  • Compact Footprint: The small SOD−923 package allows for high-density mounting, which is essential for modern miniaturized electronic assemblies.
  • ESD Rated: The NZ9F18VT5G is ESD rated, providing protection against electrostatic discharges that could otherwise damage the device or affect its performance.

Applications

The ON Semiconductor NZ9F18VT5G is versatile and can be used in a multitude of applications, including but not limited to:

  • Voltage regulation modules
  • Consumer electronics
  • Power supply circuits
  • Portable devices
  • Telecommunication systems

Reliability and Quality Assurance

ON Semiconductor is known for its commitment to quality, and the NZ9F18VT5G is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of ON Semiconductor products. Users can trust the NZ9F18VT5G for consistent performance and durability in their electronic designs.

For engineers and designers looking for a reliable Zener diode with precise voltage regulation, the ON Semiconductor NZ9F18VT5G is an excellent choice. Its combination of features, small size, and robustness makes it a valuable component for any application requiring stable voltage references.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess