EN
  • EN
  • DE

NUF9001FCT1G

Part No NUF9001FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/45PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value -35dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 200
Values R = 100 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.104" L x 0.104" W (2.65mm x 2.65mm)
Height 0.026" (0.65mm)
Win Source Part Number 114940-NUF9001FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF9001FCT1G CAD Model

Description

ON Semiconductor NUF9001FCT1G Product Overview

The NUF9001FCT1G is a versatile audio filter from ON Semiconductor, designed to provide a high-quality audio experience in a range of electronic devices. This integrated circuit (IC) is engineered to filter out GSM noise signals that can interfere with audio performance, ensuring crisp and clean sound output.

Key Features

  • EMI Filtering: The NUF9001FCT1G is equipped with electromagnetic interference (EMI) filtering capabilities, which are essential for maintaining audio integrity by reducing noise from GSM and other sources.
  • Low Pass Filter: This IC features a low pass filter with a cut-off frequency specifically designed to attenuate unwanted high-frequency noise, thus preserving the audio signal's fidelity.
  • Integrated Components: The NUF9001FCT1G integrates several components into a single package, including capacitors and resistors, which simplifies the design and reduces the overall footprint on the circuit board.
  • Low Distortion: It is designed to provide low distortion, ensuring that the audio output remains true to the original recording.
  • Easy Implementation: The device comes in a compact 9-bump flip-chip package, which allows for easy implementation in space-constrained applications.

Applications

The NUF9001FCT1G is ideal for a wide array of applications where audio quality is paramount. It is commonly used in:

  • Mobile phones and smartphones
  • Portable media players
  • Audio accessories such as headphones and speakers
  • Bluetooth headsets
  • Other handheld devices where audio quality is essential

Technical Specifications

The device boasts a low quiescent current and is optimized for low power consumption, making it suitable for battery-powered applications. The operating temperature range of the NUF9001FCT1G ensures reliability across various environments.

Conclusion

ON Semiconductor's NUF9001FCT1G offers a complete solution for audio filtering needs in modern electronic devices. Its integration of multiple components, coupled with its ability to filter out noise and provide low distortion, makes it a top choice for designers looking to enhance the audio quality of their products. Its small footprint and ease of use further contribute to its attractiveness for a wide range of applications.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8485 $69.2425
11+ $11.3629 $124.9919
16+ $11.0083 $176.1328
22+ $10.6526 $234.3572
29+ $10.2980 $298.6420
38+ $9.2331 $350.8578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess