EN
  • EN
  • DE

NUF8152MUT2G

Part No NUF8152MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 125MHZ ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 125MHz (Cutoff)
Attenuation Value -25dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 28
Values R = 28Ohms, C = 17pF, L = 1nH
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 16-UFDFN Exposed Pad
Size / Dimension 0.138" L x 0.047" W (3.50mm x 1.20mm)
Height 0.022" (0.55mm)
Base Product Number NUF8152
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649997-NUF8152MUT2G
Ultra Librarian 3D Model Ultra Librarian NUF8152MUT2G CAD Model

Description

The NUF8152MUT2G from ON Semiconductor is a cutting-edge solution designed to tackle the challenges of electromagnetic interference (EMI) and electrostatic discharge (ESD) in today's compact electronic devices. This integrated circuit is specifically engineered to provide superior EMI filtering and ESD protection, ensuring the reliability and longevity of sensitive electronic components.

Key Features:

  • Integrated EMI Filtering: The NUF8152MUT2G features an array of high-quality, low-pass filters that effectively attenuate unwanted EMI noise, thus enhancing the performance of the device in RF-sensitive environments.
  • Robust ESD Protection: With built-in ESD protection that meets the IEC61000-4-2 Level 4 standard, this product can withstand electrostatic discharges of up to ±15kV (air discharge) and ±8kV (contact discharge), safeguarding the device against sudden electrical spikes.
  • Compact Package: The ultra-small 12-bump, 1.6 x 1.6 x 0.5 mm µDFN package makes it ideal for space-constrained applications, allowing for integration into a variety of portable and miniature devices without compromising on functionality.
  • Low Pass Filter Cutoff Frequency: With a cutoff frequency designed to target specific interference frequencies, the NUF8152MUT2G ensures that signal integrity is maintained while unwanted signals are suppressed.
  • Low Insertion Loss: The device is designed to have minimal impact on signal strength, ensuring that the filtered signals retain their integrity and strength for optimal device performance.

Applications:

The NUF8152MUT2G is a versatile component suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Data Lines for USB Interfaces
  • Audio/Video Inputs
  • Notebook Computers
  • Wearable Technology

With its advanced features and robust design, the NUF8152MUT2G from ON Semiconductor is an excellent choice for designers who require a reliable solution to manage EMI and ESD concerns in their electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess