EN
  • EN
  • DE

NUF2101MT1G

Part No NUF2101MT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 30 OHM/55PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 30
Values R = 30 Ohms, C = 55pF (Total)
ESD Protection Yes
Temperature Range - Operating -55°C to 125°C
Applications USB
Mounting SMD (SMT)
Dimension 0.118" L x 0.059" W (3.00mm x 1.50mm)
Height 0.043" (1.09mm)
Win Source Part Number 060717-NUF2101MT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF2101MT1G CAD Model

Description

ON Semiconductor NUF2101MT1G: EMI Filter with ESD Protection

The ON Semiconductor NUF2101MT1G is a sophisticated, integrated EMI filtering and ESD protection device designed to suppress unwanted electromagnetic interference (EMI) and safeguard sensitive electronic components from electrostatic discharge (ESD) events. This compact, high-performance component is ideal for applications where board space is at a premium and protection against EMI and ESD is crucial.

Key Features

  • Integrated EMI Filtering: The NUF2101MT1G contains pi-style EMI filters that offer significant suppression of common mode and differential mode EMI noise. This feature is particularly useful in maintaining signal integrity in high-speed data lines.
  • ESD Protection: With its built-in ESD protection, the device can withstand ESD events exceeding the IEC61000-4-2 Level 4 standard, which translates to protection for contact discharges up to ±8 kV and air discharges up to ±15 kV, ensuring the safety of the electronic components it is paired with.
  • Low Pass Filter Design: The low pass filter design of the NUF2101MT1G provides excellent signal integrity, making it suitable for high-speed applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Small Package: Offered in a compact, leadless 6-pin TSOP package, the NUF2101MT1G saves valuable PCB space and is ideal for portable electronic devices where size constraints are critical.

Applications

The ON Semiconductor NUF2101MT1G EMI filter with ESD protection is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook Computers
  • Digital Cameras
  • Other portable devices where interface protection is necessary

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NUF2101MT1G is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry. The NUF2101MT1G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the NUF2101MT1G from ON Semiconductor is an ideal solution for designers looking to enhance EMI filtering and ESD protection in their electronic designs, particularly where space and performance are critical considerations.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4363 $50.1745
280+ $0.3580 $100.2400
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,199 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess