EN
  • EN
  • DE

NTMFS4983NBFTG

Part No NTMFS4983NBFTG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832942-NTMFS4983NBFTG
Ultra Librarian 3D Model Ultra Librarian NTMFS4983NBFTG CAD Model

Description

NTMFS4983NBFTG - ON Semiconductor's Power MOSFET

The NTMFS4983NBFTG is a cutting-edge Power MOSFET device produced by ON Semiconductor, a well-respected leader in the semiconductor industry. This high-performance component is designed to cater to a variety of applications that demand efficient power management and conversion, such as computing, consumer electronics, and industrial systems.

With its compact and robust design, the NTMFS4983NBFTG offers an optimal solution for space-constrained applications. It is housed in a 5x6 mm² flat lead package that not only ensures a small footprint but also provides excellent thermal performance and low resistance. This package is specifically designed to meet the requirements of modern high-density circuit designs.

One of the key features of the NTMFS4983NBFTG is its low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances the overall efficiency of the system in which it is integrated. This is particularly beneficial in applications where energy efficiency is paramount. Additionally, the device boasts a high continuous drain current (ID), which allows it to handle high-power applications with ease.

The NTMFS4983NBFTG also incorporates advanced trench technology, which contributes to its high switching performance. This technology reduces the gate charge (Qg), allowing for faster switching speeds and further improving the power efficiency of the end application. The device is also characterized by its low threshold voltage (Vth), which ensures that it can be driven at lower gate voltages, making it compatible with a wider range of drive circuits.

Safety and reliability are paramount in power management components, and the NTMFS4983NBFTG does not disappoint. It features built-in protection against overcurrent and thermal overload, ensuring stable operation under varying conditions. Furthermore, its RoHS compliance underscores ON Semiconductor's commitment to environmental sustainability, with the device being free from hazardous substances.

In summary, the NTMFS4983NBFTG from ON Semiconductor is a high-efficiency, reliable, and versatile Power MOSFET that is ideal for a wide range of power applications. Its advanced features and robust design make it a top choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess