EN
  • EN
  • DE

NTJD3115PT1G

Part No NTJD3115PT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 261208-NTJD3115PT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTJD3115PT1G CAD Model

Description

The NTJD3115PT1G is a high-performance, dual N-channel PowerTrench® MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This compact, surface-mountable component is ideal for a variety of applications that demand efficiency, reliability, and miniaturization.

Key Features

  • Low On-Resistance: The NTJD3115PT1G features a very low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • Low Gate Charge: With its low gate charge (QG), this MOSFET offers faster switching performance, which is crucial for high-frequency operations.
  • Dual N-Channel: The dual N-channel configuration allows for the design of more compact circuit layouts, as two transistors are integrated into a single package.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the MOSFET for low voltage operation, enhancing power density and performance.
  • High-Speed Switching: Engineered for high-speed switching applications, the NTJD3115PT1G is well-suited for power management tasks in modern electronics.

Applications

The versatility of the NTJD3115PT1G allows it to be used in a wide range of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Battery management systems
  • Load switch applications
  • Motor control circuits

Physical Characteristics

The NTJD3115PT1G comes in a small, leadless 6-pin TSOP package, which is ideal for space-constrained applications. Its low-profile and compact form factor make it suitable for use in portable electronics where size and weight are critical considerations.

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the NTJD3115PT1G is designed to meet various industry standards for environmental compliance. It is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess