EN
  • EN
  • DE

NTD110N02R-1

Part No NTD110N02R-1
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340015-NTD110N02R-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD110N02R-1 CAD Model

Description

The NTD110N02R-1 is a state-of-the-art MOSFET device from ON Semiconductor, designed to deliver high performance and efficiency for a wide range of applications. This power MOSFET is part of the NTD series, which is renowned for its robustness and reliability, making it an ideal choice for designers looking to improve their system's power density and efficiency.

Key Features

  • Low RDS(on): This device offers a very low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: The NTD110N02R-1 is capable of supporting high continuous drain currents, making it suitable for high power applications.
  • Fast Switching Speed: With its fast switching characteristics, this MOSFET can operate at higher frequencies, which is beneficial for reducing the size of passive components in power supply designs.
  • Logic Level Gate Drive: It can be driven directly from logic level voltages, simplifying driver circuitry and reducing overall system complexity.
  • Thermally Enhanced Package: The device comes in a surface mount package that enhances its thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The NTD110N02R-1 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Automotive systems
  • High performance power switches

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTD110N02R-1 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring that it meets global environmental standards and is suitable for use in consumer electronics and other applications with environmental compliance requirements.

Conclusion

In summary, the NTD110N02R-1 from ON Semiconductor is a highly efficient, reliable, and versatile power MOSFET that meets the needs of modern high-performance electronic systems. With its low on-resistance, high current handling, fast switching speeds, and logic level gate drive, it represents an excellent choice for designers looking to optimize their power designs for efficiency and size.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess