EN
  • EN
  • DE

NSVBAT54LT1G

Part No NSVBAT54LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT23-3 / Diode Schottky 30 V 200mA Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 800 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NSVBAT54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ONSONSNSVBAT54LT1G,NSVBAT54LT1GOSDKR,NSVBAT54LT1G-ND,NSVBAT54LT1GOSCT,2156-NSVBAT54LT1G-OS,NSVBAT54LT1GOSTR
Standard Package 3,000
Win Source Part Number 1324990-NSVBAT54LT1G
Ultra Librarian 3D Model Ultra Librarian NSVBAT54LT1G CAD Model

Description

The NSVBAT54LT1G from ON Semiconductor is a highly efficient, miniature Schottky barrier diode designed for fast-switching applications. This single diode is housed in a compact SOT-23 package, making it ideal for space-constrained applications where size and power efficiency are critical.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, typically just 0.32V at 10mA, which reduces power loss and improves efficiency in your circuit designs.
  • Fast Switching Speed: With its fast switching capability, the NSVBAT54LT1G is excellent for high-frequency applications, providing quick response times and reducing switching losses.
  • Low Leakage Current: A low reverse leakage current of less than 2µA at 25°C ensures minimal power waste when the diode is in the off-state, contributing to the overall energy efficiency of your system.
  • High Surge Capability: The diode can handle surge currents, making it robust and reliable for applications that may experience transient over-voltage conditions.

Applications

The NSVBAT54LT1G is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Switching power supplies
  • Load switching
  • Logic level conversion

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NSVBAT54LT1G is no exception, with certifications that include:

  • Pb-Free and RoHS compliant
  • Halogen-free

Conclusion

The NSVBAT54LT1G Schottky barrier diode is a testament to ON Semiconductor's dedication to providing energy-efficient, high-performance components for modern electronic applications. Its compact form factor, combined with its impressive electrical characteristics, make it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1912 $50.6680
640+ $0.1569 $100.4160
990+ $0.1520 $150.4800
1,360+ $0.1471 $200.0560
1,760+ $0.1422 $250.2720
2,355+ $0.1275 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess