EN
  • EN
  • DE

NRVBA340T3G-VF01

Part No NRVBA340T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 3A Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name NRVBA340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887593-NRVBA340T3G-VF01
Ultra Librarian 3D Model Ultra Librarian NRVBA340T3G-VF01 CAD Model

Description

ON Semiconductor NRVBA340T3G-VF01 Overview

Introducing the NRVBA340T3G-VF01, a robust Schottky barrier rectifier from the trusted manufacturer ON Semiconductor. This high-performance component is designed to offer efficient, low-voltage operation in a variety of electronic applications. The NRVBA340T3G-VF01 is a perfect choice for power supply designers and engineers looking for a reliable rectifier that can handle significant power and thermal stresses.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Current Capacity: With its capability to support a high forward surge current, the NRVBA340T3G-VF01 is ideal for applications that require a component that can handle occasional current spikes.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability and long-term stability by minimizing the risk of breakdown and leakage currents.
  • Thermal Performance: The superior thermal performance ensures that the rectifier can maintain functionality even under high temperature operating conditions.
  • RoHS Compliant: The product meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The NRVBA340T3G-VF01 is versatile and can be used in a wide range of applications such as:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Polarity Protection Devices
  • Automotive Applications
  • Low Voltage, High Frequency Inverters

Package and Quality Assurance

The NRVBA340T3G-VF01 comes in a compact SMB package, which not only saves valuable board space but also offers robustness in a small footprint. ON Semiconductor's commitment to quality ensures that each rectifier is manufactured to the highest standards, providing reliable performance and consistency across batches.

With its combination of efficiency, reliability, and versatility, the NRVBA340T3G-VF01 from ON Semiconductor stands out as a superior choice for designers and engineers seeking a top-performing Schottky barrier rectifier.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8642 $55.9260
70+ $1.5296 $107.0720
105+ $1.4818 $155.5890
140+ $1.4340 $200.7600
185+ $1.3862 $256.4470
245+ $1.2428 $304.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess