EN
  • EN
  • DE

NRVB1240MFST1G

Part No NRVB1240MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 12A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000963-NRVB1240MFST1G
Manufacturer onsemi
Category Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 8-PowerTDFN, 5 Leads
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVB1240
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 40 V
Ultra Librarian 3D Model Ultra Librarian NRVB1240MFST1G CAD Model

Description

ON Semiconductor NRVB1240MFST1G - Robust Schottky Barrier Rectifier

The NRVB1240MFST1G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the needs of a wide range of applications. This rectifier is a testament to ON Semiconductor's commitment to providing energy-efficient, reliable components for power management solutions.

Key Features

  • High Surge Capability: With its robust surge handling capacity, the NRVB1240MFST1G is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency and reduced thermal stress, leading to a longer operational life and lower energy costs.
  • Reverse Voltage: It supports a maximum reverse voltage of 40V, providing a good safety margin for overvoltage conditions.
  • Forward Current: This device is capable of handling a forward continuous current of 1A, suitable for a range of medium-power applications.
  • Power Dissipation: The NRVB1240MFST1G boasts a power dissipation of 500 mW, contributing to its overall efficiency and reliability.
  • Package: Housed in a surface-mount SMB package, it is designed for compact PCB layouts and easy integration into a variety of electronic circuits.

Applications

The NRVB1240MFST1G is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable and battery-powered devices
  • Automotive applications

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to ensuring environmental sustainability. The NRVB1240MFST1G is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and consumers alike.

With its combination of efficiency, reliability, and environmental consciousness, the NRVB1240MFST1G Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess