EN
  • EN
  • DE

NLVX2G16AMUTCG

Part No NLVX2G16AMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000288-NLVX2G16AMUTCG
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFDFN
Base Product Number NLVX2G16
Ultra Librarian 3D Model Ultra Librarian NLVX2G16AMUTCG CAD Model

Description

The NLVX2G16AMUTCG from ON Semiconductor is a versatile dual supply translating transceiver designed to address the needs for portable and low-power applications. This high-performance device is part of ON Semiconductor's extensive range of logic products, known for their reliability and efficiency.

The NLVX2G16AMUTCG is specifically engineered to facilitate communication between two different voltage domains, allowing for smooth and reliable data transfer. Its dual supply translating capability means it can connect circuits operating at different voltage levels, which is essential for modern multi-voltage systems.

Key features of the NLVX2G16AMUTCG include:

  • Translating Capability: This device can translate signals between two different voltage domains, from 1.65V to 5.5V on the A side and 1.65V to 5.5V on the B side, making it highly flexible for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-powered devices, helping to extend battery life and reduce power costs.
  • High-Speed Operation: It supports high-speed data transmission, ensuring that connected devices can communicate quickly and efficiently.
  • Robust ESD Protection: The NLVX2G16AMUTCG comes with built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static electricity.

This transceiver is housed in a compact UQFN-8 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Its small size, however, does not compromise its performance or functionality.

Applications for the NLVX2G16AMUTCG are broad and include mobile devices, computing, consumer electronics, and industrial systems where interfacing between different voltage levels is required. The device's bidirectional interface allows for seamless data flow in either direction, which is critical for modern digital communication protocols.

Overall, the NLVX2G16AMUTCG from ON Semiconductor is a high-quality, reliable solution for designers looking to bridge voltage differences in their digital systems. Its combination of translating capabilities, low power consumption, and high-speed operation make it a valuable component in any electronic design.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1250 $58.1250
1,130+ $0.1026 $115.9380
1,745+ $0.0995 $173.6275
2,405+ $0.0963 $231.6015
3,110+ $0.0930 $289.2300
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess