EN
  • EN
  • DE

NLVVHC1G09DFT1G

Part No NLVVHC1G09DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND OD 1CH 2-INP SC88A / AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low -, 8mA
Logic Level - Low 0.1V ~ 0.44V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number NLVVHC1G09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NLVVHC1G09DFT1G-ND,NLVVHC1G09DFT1GOSCT,NLVVHC1G09DFT1GOSTR,NLVVHC1G09DFT1GOSDKR,2156-NLVVHC1G09DFT1G-OS,ONSONSNLVVHC1G09DFT1G
Standard Package 3,000
Win Source Part Number 1145441-NLVVHC1G09DFT1G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G09DFT1G CAD Model

Description

ON Semiconductor NLVVHC1G09DFT1G Overview

The NLVVHC1G09DFT1G is a high-performance, single 2-Input AND Gate IC from ON Semiconductor that delivers the perfect blend of speed, power efficiency, and size for a wide array of applications. This advanced logic gate is designed using ON Semiconductor's proprietary high-speed CMOS technology, ensuring it meets the stringent requirements of modern electronic circuits.

Key Features

  • Advanced High-Speed CMOS Technology: The NLVVHC1G09DFT1G is built on a CMOS process that offers a fast response time, making it ideal for high-speed operations in digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, this AND Gate IC maintains a low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • High Noise Immunity: The device features a built-in noise immunity that ensures stable operation even in electrically noisy environments, providing reliable performance.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 5.5V, allowing for flexible integration into various system voltage levels.
  • Compact Package: The NLVVHC1G09DFT1G comes in a small SC-88A (SOT-353) surface-mount package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in eco-friendly devices.

Applications

The versatility of the NLVVHC1G09DFT1G allows it to be used across various sectors, including:

  • Smartphones and portable electronics
  • Computing devices such as laptops and desktops
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

With its combination of speed, power efficiency, and compact size, the NLVVHC1G09DFT1G from ON Semiconductor is a smart choice for designers looking to optimize their digital logic systems. Whether you are working on a complex microprocessor interface or a simple timing circuit, this AND Gate IC is engineered to provide reliable logic operations while minimizing power usage and saving valuable board space.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0584 $57.8160
2,405+ $0.0480 $115.4400
3,725+ $0.0466 $173.5850
5,130+ $0.0450 $230.8500
6,635+ $0.0436 $289.2860
8,880+ $0.0390 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess