The NLV74VHCU04DTR2G is a high-performance, advanced CMOS inverter integrated circuit brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet the stringent requirements of today's sophisticated electronic systems, providing reliable logic inversion with high noise immunity and low power consumption.
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic-level requirements and ensuring compatibility with both standard and low-voltage systems.
- High Speed: Propagation delay times as low as 2.5 ns, facilitating fast signal processing for high-speed applications.
- Temperature Range: The device operates effectively within an extended industrial temperature range from -55°C to 125°C, making it suitable for harsh environments.
- Output Drive Capability: Capable of driving up to 8 mA, allowing direct drive of small loads.
- Package Type: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The NLV74VHCU04DTR2G adheres to environmental directives, ensuring minimal ecological impact.
Applications
The versatility of the NLV74VHCU04DTR2G makes it an excellent choice for a wide array of applications, including but not limited to:
- Logic level conversion
- Wave shaping
- Signal processing
- Oscillator circuits
- Glitch-free clock distribution
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the NLV74VHCU04DTR2G is no exception. It is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance and reliability. The product is also backed by ON Semiconductor's comprehensive technical support, providing customers with the confidence and resources they need to integrate this component into their designs effectively.