ON Semiconductor NLV17SZ00DFT2G Overview
The NLV17SZ00DFT2G is a high-performance, triple 2-input NAND gate integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This versatile component is designed to meet the requirements of a wide range of applications, from consumer electronics to industrial systems, thanks to its robust functionality and compact form factor.
Key Features
- Logic Type: Triple 2-Input NAND Gate
- Package: SC-88A (SOT-353)
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed Performance: tPD = 4.5 ns (Typ) at VCC = 5V
- Temperature Range: -55°C to +125°C
- Output Current: ±24 mA
- Low Power Consumption: 20 µA (Max) at VCC = 5V
This logic gate IC is designed for use in systems that require high-speed operation while maintaining low power consumption. The NLV17SZ00DFT2G operates over a broad voltage range, making it suitable for interfacing with both 3.3V and 5V systems. Its fast propagation delay ensures that it can be used in critical timing applications.
Applications
The NLV17SZ00DFT2G is ideal for a variety of applications including, but not limited to:
- Portable Devices
- Computing
- Data Storage
- Signal Processing
- Networking
With its small footprint and low power consumption, the NLV17SZ00DFT2G is particularly well-suited for portable and battery-operated devices, where power efficiency is paramount. Additionally, its wide operating temperature range allows for deployment in harsh environmental conditions, making it a reliable choice for industrial applications.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The NLV17SZ00DFT2G is manufactured with the industry's highest standards, ensuring both reliability and performance. It is also supported by ON Semiconductor's comprehensive technical documentation and customer support services.