EN
  • EN
  • DE

NLAS3899BMNTBG

Part No NLAS3899BMNTBG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 30ns
-3db Bandwidth 280MHz
Charge Injection 111pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 300nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (1.8x2.6)
Win Source Part Number 025477-NLAS3899BMNTBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS3899BMNTBG CAD Model

Description

ON Semiconductor NLAS3899BMNTBG: A High-Performance Analog Switch

The NLAS3899BMNTBG is a precision analog switch product from ON Semiconductor, renowned for its high-quality electronic components. This particular device is designed to deliver exceptional performance in a variety of applications where analog signal switching is required. It is a dual independent single-pole, double-throw (SPDT) switch that offers a seamless and efficient solution for multiplexing and demultiplexing analog signals.

Key Features

  • Low On-Resistance: The NLAS3899BMNTBG boasts a low on-resistance (RON) typically around 0.5 ohms, which ensures minimal signal attenuation and distortion when the switch is in the ON state.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.65V to 4.5V, making it suitable for various applications, including battery-powered devices.
  • High-Speed Switching: Fast switching speeds are critical in many applications, and this device offers quick transition times, providing efficient performance in high-speed signal routing.
  • Low Power Consumption: Designed for power-sensitive applications, the NLAS3899BMNTBG has a low power consumption, which helps to extend battery life in portable devices.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against the damaging effects of static electricity.

Applications

The versatility of the NLAS3899BMNTBG makes it an ideal choice for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Communication systems
  • Data acquisition systems
  • Portable devices
  • Test and measurement equipment

Package and Quality

ON Semiconductor's NLAS3899BMNTBG comes in a micro-miniature, thin dual flat no-leads (TDFN) package, which is designed for space-constrained applications. The package is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. Moreover, the product adheres to strict quality standards, ensuring reliable performance and longevity in your designs.

With its combination of low on-resistance, wide operating voltage, and fast switching capabilities, the NLAS3899BMNTBG from ON Semiconductor is a compelling choice for designers looking to enhance the efficiency and performance of their analog signal switching applications.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0694 $51.7350
59+ $1.6980 $100.1820
92+ $1.6449 $151.3308
126+ $1.5918 $200.5668
163+ $1.5388 $250.8244
218+ $1.3796 $300.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,282 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess