The ON Semiconductor NL27WZ06DFT2 is a high-performance dual inverter designed to meet the requirements of a wide range of electronic applications. This component is part of ON Semiconductor's advanced high-speed CMOS family, which is renowned for its low power consumption and high noise immunity.
Key Features
- Logic Type: CMOS Dual Inverter with a 2-Input NAND Gate
- Operating Voltage: Ranges from 1.65V to 5.5V, making it suitable for battery-operated and low-voltage applications.
- High-Speed Operation: With a typical propagation delay of only 2.6ns at VCC = 5V, it is optimized for high-speed signal processing.
- Power Dissipation: Ultra-low static power dissipation, which helps in reducing overall power consumption of the system.
- Drive Capability: Capable of driving 24mA at 3.3V, allowing for direct drive of small loads.
- Package: Comes in an ultra-small micro-lead frame package, specifically the SC-88A/SOT-353 package, which is ideal for space-constrained applications.
Applications
The NL27WZ06DFT2 is versatile and can be used in a variety of applications, including:
- Logic level conversion for interfacing different voltage levels within a system
- Signal processing where high-speed inversion is required
- Portable and battery-powered electronics due to its low power consumption
- Complex logic circuits where additional inversion stages are necessary
Quality and Reliability
ON Semiconductor ensures that the NL27WZ06DFT2 meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions and is compliant with industry-standard certifications. This commitment to quality makes the NL27WZ06DFT2 a reliable choice for critical and demanding applications.
Conclusion
The NL27WZ06DFT2 from ON Semiconductor is a compact, high-speed, and low-power dual inverter that is ideal for a multitude of electronic applications. Its small footprint, combined with high drive capability and low power dissipation, makes it an excellent choice for designers looking to optimize their systems for performance and power efficiency.