EN
  • EN
  • DE

NL17VHC1G07DTT1

Part No NL17VHC1G07DTT1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 17VHC
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NL17VHC1G07
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740497-NL17VHC1G07DTT1
Ultra Librarian 3D Model Ultra Librarian NL17VHC1G07DTT1 CAD Model

Description

ON Semiconductor NL17VHC1G07DTT1: A Compact and Efficient Buffer

The NL17VHC1G07DTT1 from ON Semiconductor is a high-performance CMOS buffer designed to meet the demands of modern electronic applications. This single non-inverting buffer with open-drain output is a part of the VHC family, which is known for its low power consumption and high noise immunity. It is an ideal choice for interfacing between different voltage levels within a wide range of digital circuits.

Key Features

  • Advanced High-Speed CMOS Technology: The NL17VHC1G07DTT1 is built on advanced high-speed CMOS technology, ensuring fast switching times and high-frequency operation.
  • Open-Drain Output: The open-drain output allows for wired-OR functions and interfacing with different voltage levels, making it versatile for various applications.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range from 2V to 5.5V, accommodating different system requirements.
  • Low Power Dissipation: With a low quiescent current and reduced power consumption, it is suitable for battery-operated and power-sensitive designs.
  • High Noise Immunity: The VHC logic family offers enhanced noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Compact Footprint: Housed in a tiny SOT-553 package, the NL17VHC1G07DTT1 is perfect for space-constrained applications.

Applications

The NL17VHC1G07DTT1 is versatile enough to be used in a variety of applications, including:

  • Level shifting for interfacing with different logic levels
  • Bus line driving where multiple signals can be combined
  • Power management in portable and battery-powered devices
  • Signal buffering to ensure signal integrity

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the NL17VHC1G07DTT1 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance and a long operational life. Whether you are working on consumer electronics, automotive systems, or industrial controls, this buffer offers a compact, efficient, and reliable solution for your digital interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess