The ON Semiconductor NL17SV08SV5T2G is a versatile and high-performance single 2-input AND Gate designed to meet a wide range of applications in the electronics industry. This device is part of ON Semiconductor's advanced line of ultra-small discrete semiconductors that offer superior performance in a compact footprint.
Key Features
- High Speed: The NL17SV08SV5T2G offers fast propagation delay times, making it suitable for high-speed logic operations.
- Low Power Consumption: With a low power design, it is ideal for battery-operated and power-sensitive applications.
- Compact Package: The device comes in a space-saving SC-88A/SC70-5/SOT-353 package, which is perfect for applications where board space is at a premium.
- Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, allowing for flexible usage in various circuit designs.
- High Output Drive: Capable of driving 8mA at 3.3V, it can directly drive small loads or interface with other logic levels.
Applications
The NL17SV08SV5T2G is ideal for a multitude of applications, including:
- Portable Devices
- Computing
- Telecommunications
- Data Processing
- Control Systems
- Medical Equipment
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the NL17SV08SV5T2G is no exception. It is manufactured with the highest standards and has undergone rigorous testing to ensure its performance in a variety of conditions.
Environmental Compliance
The NL17SV08SV5T2G is fully compliant with RoHS and Green standards, reflecting ON Semiconductor's dedication to environmental responsibility. This makes it not only a technologically advanced choice but also an environmentally conscious one.
In summary, the ON Semiconductor NL17SV08SV5T2G single 2-input AND Gate is a highly reliable and efficient solution for designers looking to optimize their digital logic operations while minimizing power consumption and saving on board space.