The ON Semiconductor NJE2955TG is a versatile and robust power transistor designed to deliver high performance in a wide range of electronic applications. This PNP transistor is part of ON Semiconductor's portfolio of power bipolar transistors, which are well-known for their reliability and efficiency.
Key Features
- High Current Capacity: The NJE2955TG can handle continuous collector currents up to -15 A, making it suitable for high-power applications.
- Voltage Ratings: It has a collector-emitter voltage (VCEO) of -60 V, which allows it to withstand significant voltage without breakdown.
- Power Dissipation: With a power dissipation of 90 W, this transistor can manage a considerable amount of energy without overheating.
- TO-220 Package: The device comes in a TO-220 package, which is known for its good thermal performance and ease of mounting on a printed circuit board (PCB).
- Complementary NPN Type: It has a complementary NPN type, the NJE3055TG, providing flexibility in designing push-pull amplifier configurations.
Applications
The NJE2955TG is ideal for a range of applications including but not limited to:
- Power regulators
- Power amplifiers
- Switching circuits
- Motor control systems
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NJE2955TG is manufactured in state-of-the-art facilities, ensuring that each transistor meets ON Semiconductor's rigorous performance criteria. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances.
Conclusion
Whether you are designing power supplies, amplifiers, or motor controllers, the NJE2955TG from ON Semiconductor is a solid choice that combines high power handling, thermal efficiency, and reliability. Its versatile performance characteristics make it a go-to component for engineers and designers looking for a reliable PNP power transistor.