EN
  • EN
  • DE

NIS5102QP2HT1G

Part No NIS5102QP2HT1G
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12PLLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr ON Semiconductor
Series SMART HotPlug™
Package Tape & Reel
Product Status Obsolete
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 9V ~ 18V
Current - Output (Max) 10A
Temperature Range - Operating -40°C ~ 175°C
Mounting Type Surface Mount
Package / Case 12-DFN Exposed Pad
Supplier Device Package 12-PLLP (9x9)
Base Product Number NIS5102
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 648486-NIS5102QP2HT1G
Ultra Librarian 3D Model Ultra Librarian NIS5102QP2HT1G CAD Model

Description

ON Semiconductor NIS5102QP2HT1G - Efficient Power Management Solution

The NIS5102QP2HT1G is a high-performance integrated electronic power switch developed by ON Semiconductor, renowned for its expertise in power management and precision technology. This advanced component is designed to facilitate efficient power distribution within electronic systems, ensuring optimal performance and reliability.

Key Features:

  • High Current Handling: The NIS5102QP2HT1G is capable of managing high current loads, making it suitable for a variety of demanding applications.
  • Thermal Protection: Equipped with built-in thermal shutdown, it provides additional safety by preventing overheating and potential damage to the device and surrounding components.
  • Current Monitoring: Features an integrated current monitor that allows for real-time observation of the current flow, enhancing system diagnostics and protection.
  • Low On-Resistance: The low on-resistance of the internal switch ensures minimal voltage drop and power loss, contributing to the overall efficiency of the system.
  • Adjustable Current Limit: The current limit can be set to the desired level, providing flexibility and protection tailored to specific circuit requirements.

Applications:

The NIS5102QP2HT1G is versatile and can be used in a wide range of applications. It's well-suited for use in power distribution systems, embedded computing, and industrial automation. Additionally, it can be implemented in consumer electronics, telecommunication infrastructure, and automotive systems where efficient power management is crucial.

Product Specifications:

  • Package: 5x6 mm QFN-16
  • Operating Temperature Range: -40°C to 150°C
  • Compliance: RoHS and Pb-Free

The NIS5102QP2HT1G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for advanced power management solutions. Its robust design and comprehensive feature set ensure that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess