EN
  • EN
  • DE

NID5003NT4

Part No NID5003NT4
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 42V 20A DPAK / Self-Protected FET with Temperature and Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series HDPlus
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Maximum)
Current - Output (Maximum) 20A
Rds On (Typ) 42 mOhm
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -55°C ~ 150°C (TJ)
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 772330-NID5003NT4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name NID5003N
Introduction Date November 05, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NID5003NT4 CAD Model

Description

ON Semiconductor NID5003NT4 Integrated Circuit

The NID5003NT4 from ON Semiconductor is a highly efficient and robust integrated circuit designed for a wide array of applications. This versatile component is engineered to meet the stringent requirements of the modern electronics industry, offering a reliable solution for designers looking to enhance their systems with a high-performance IC.

Key Features

  • High Current Handling: This IC is capable of managing significant current levels, making it suitable for power management applications.
  • Low On-Resistance: The NID5003NT4 boasts low on-resistance, ensuring minimal power loss and improved efficiency in circuit operation.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the system from potential overheating, enhancing its reliability and longevity.
  • Integrated Protection Features: ON Semiconductor has equipped the NID5003NT4 with various protection features, including overcurrent and short-circuit protection, to maintain system integrity under adverse conditions.

Applications

The NID5003NT4 is ideal for a diverse range of applications, such as:

  • Power supply modules
  • Motor control circuits
  • Automotive electronics
  • LED lighting systems
  • Industrial control systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NID5003NT4 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of both commercial and industrial environments. Customers can rely on the NID5003NT4 for consistent performance and durability.

Environmental Compliance

The NID5003NT4 is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-conscious applications that require lead-free components.

In summary, the NID5003NT4 from ON Semiconductor is a powerful and reliable integrated circuit that offers a blend of high performance, advanced protection features, and environmental compliance. Whether for power management, motor control, or any other demanding application, this IC stands as a smart choice for designers and engineers seeking to optimize their systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess