EN
  • EN
  • DE

NCV84140DR2G

Part No NCV84140DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SELF-PROTECTED FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV84140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV84140DR2GTR, 488-NCV84140DR2GCT, 488-NCV84140DR2GDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929058-NCV84140DR2G
Ultra Librarian 3D Model Ultra Librarian NCV84140DR2G CAD Model

Description

The NCV84140DR2G is a high-performance, low dropout (LDO) linear voltage regulator from ON Semiconductor, designed to deliver a stable and precise voltage supply. This component is particularly well-suited for automotive applications, adhering to the rigorous standards required for vehicular electronics. Its robust design ensures reliable operation under variable conditions, making it an ideal choice for powering sensitive automotive subsystems.

Key Features

  • Output Voltage Precision: The NCV84140DR2G offers an impressive output voltage precision, maintaining stability and consistency to ensure the proper functioning of connected devices.
  • Low Dropout Voltage: Its low dropout voltage feature enables efficient operation, even when the supply voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.
  • High Current Capability: With the ability to deliver up to 400 mA of continuous output current, this LDO regulator can power a wide range of automotive components.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing its reliability and lifespan.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, making it suitable for the harsh conditions encountered in automotive environments.

Applications

The NCV84140DR2G is primarily used in automotive applications, where consistent and reliable voltage regulation is critical. It is ideal for:

  • Automotive infotainment systems
  • Body control modules
  • Instrument clusters
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV84140DR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality standards. Additionally, the device is provided in a robust, surface-mount SOIC-8 package, which is designed to withstand the mechanical stresses typical of automotive PCB assembly processes.

Conclusion

The NCV84140DR2G by ON Semiconductor is a versatile and reliable LDO voltage regulator that offers precise voltage control, high current capability, and robust protection features. Its suitability for demanding automotive applications makes it a go-to choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1894 $51.8940
24+ $4.2580 $102.1920
37+ $4.1249 $152.6213
51+ $3.9919 $203.5869
65+ $3.8588 $250.8220
87+ $3.4596 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,885 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess