EN
  • EN
  • DE

NCV7748D2R2G

Part No NCV7748D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER P-CHAN 2:1 14SOIC / Power Switch/Driver 2:1 P-Channel 5A 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface USB
Voltage - Load 2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 38V
Current - Output (Max) 5A
Rds On (Typ) 800mOhm
Input Type Differential
Features Sleep Mode
Fault Protection Current Limiting, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number NCV7748
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339062-NCV7748D2R2G
Ultra Librarian 3D Model Ultra Librarian NCV7748D2R2G CAD Model

Description

The NCV7748D2R2G from ON Semiconductor is a robust, automotive-grade hex half-bridge driver designed to deliver high performance and reliability for a wide range of automotive applications. This advanced integrated circuit (IC) is specifically engineered to control six half-bridge drivers independently, making it an ideal solution for driving a variety of loads such as solenoids, valves, motors, and other actuators within the vehicle.

Key Features

  • High Integration: The NCV7748D2R2G integrates six half-bridge drivers into a single package, reducing component count and simplifying design.
  • Versatile Voltage Range: It operates over a wide supply voltage range from 5.5V to 28V, accommodating various automotive power systems.
  • High Current Capability: Each half-bridge driver can handle continuous current up to 1.0 A, with peak current capability of 2.0 A, suitable for driving a range of actuators.
  • Protection Features: The device includes overcurrent protection, undervoltage lockout, and thermal shutdown features to ensure safe operation under harsh automotive conditions.
  • SPI Interface: A Serial Peripheral Interface (SPI) allows for precise control and diagnostics, providing enhanced functionality and ease of use.

Applications

The NCV7748D2R2G is designed for automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Smart Actuator Drivers

Quality and Reliability

As an automotive-grade product, the NCV7748D2R2G meets stringent quality standards, including AEC-Q100 qualification. It is manufactured with ON Semiconductor's commitment to quality, ensuring high reliability and performance in the demanding automotive environment.

Whether you're designing a new automotive system or upgrading an existing one, the NCV7748D2R2G offers a compact, efficient, and reliable solution for driving multiple loads with precision and control.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6986 $52.1916
15+ $7.1373 $107.0595
22+ $6.9143 $152.1146
30+ $6.6913 $200.7390
39+ $6.4682 $252.2598
52+ $5.7991 $301.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess