EN
  • EN
  • DE

NCV7513AFTR2G

Part No NCV7513AFTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRIVER 4.75V-5.25V 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series FLEXMOS™
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Low Side (6)
Interface SPI, Parallel
Technology NMOS
Applications Automotive
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number NCV7513
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648007-NCV7513AFTR2G
Ultra Librarian 3D Model Ultra Librarian NCV7513AFTR2G CAD Model

Description

ON Semiconductor NCV7513AFTR2G Product Overview

The NCV7513AFTR2G is a versatile, high-performance hex half-bridge driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is tailored for automotive applications and is engineered to drive a wide range of loads, including relays, solenoids, and other actuators.

Key Features

  • Voltage Range: The NCV7513AFTR2G operates within a broad voltage range, typically from 5.5V to 40V, making it suitable for various automotive electrical systems.
  • Current Handling: It can handle substantial continuous current up to 1A per channel, with peak current capabilities higher for short durations, ensuring robust performance for demanding applications.
  • Thermal Protection: The device includes an overtemperature shutdown feature that protects the IC from overheating, enhancing its reliability and longevity.
  • Diagnostic Features: Built-in diagnostic capabilities facilitate the detection of faults such as open load, short circuit, and overtemperature conditions, allowing for preemptive maintenance and system integrity checks.
  • Flexible Control: Each half-bridge can be controlled independently, providing flexibility for complex load configurations and enabling precise control over the connected actuators.

Applications

The NCV7513AFTR2G is primarily used in the automotive sector, where it finds applications in body control modules, power distribution modules, and other systems that require the driving of inductive, resistive, or capacitive loads. Its robustness and diagnostic capabilities make it an ideal choice for safety-critical applications.

Package and Quality

ON Semiconductor has packaged the NCV7513AFTR2G in a compact 20-pin QFN package, which is both space-efficient and suitable for automated assembly processes. The device meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring performance in harsh environments and under extreme conditions.

With its combination of performance, flexibility, and diagnostic features, the NCV7513AFTR2G from ON Semiconductor is a reliable and efficient solution for advanced automotive applications that demand high-quality and durable half-bridge drivers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1508 $59.8652
45+ $2.5860 $116.3700
70+ $2.5052 $175.3640
96+ $2.4243 $232.7328
124+ $2.3435 $290.5940
165+ $2.1009 $346.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess