EN
  • EN
  • DE

NCV7240BDPR2G

Part No NCV7240BDPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 3.3V, 5V
Current - Output (Max) 600mA
Rds On (Typ) 1.5Ohm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 24-SSOP
Package / Case 24-SSOP (0.154", 3.90mm Width)
Base Product Number NCV7240
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647986-NCV7240BDPR2G
Ultra Librarian 3D Model Ultra Librarian NCV7240BDPR2G CAD Model

Description

ON Semiconductor NCV7240BDPR2G

The NCV7240BDPR2G from ON Semiconductor is a high-performance, octal configurable low/high-side switch designed to operate in automotive applications that require a broad range of load driving capabilities. This integrated circuit is specifically engineered to handle complex automotive loads with efficiency and reliability, making it an ideal component for body control modules, lighting controls, and other automotive systems.

Constructed with advanced Smart Power Technology (SPT), the NCV7240BDPR2G offers a robust design with features that enhance system performance. Each of the eight switches can be configured as either a high-side or low-side driver, providing flexibility in design and application. The device also includes current sense outputs that provide feedback on the load current, which is essential for diagnostic and protection functions.

With an operating voltage range of 6V to 28V, the NCV7240BDPR2G can withstand the challenging electrical environments found in automotive applications. The device also includes overcurrent protection, overtemperature protection, and under-voltage shutdown to ensure the safety and longevity of the system it is integrated into. Its protection features are complemented by a Serial Peripheral Interface (SPI) that allows for digital control and diagnostics communication with a microcontroller.

The NCV7240BDPR2G is offered in a compact 24-lead SOIC package, which is designed for space-constrained applications. This package is also lead-free and RoHS compliant, aligning with environmental standards and regulations. The device's high integration level reduces the need for external components, thus simplifying the design and reducing the overall system cost.

In summary, ON Semiconductor's NCV7240BDPR2G is a versatile and robust solution for driving a wide array of loads in automotive environments. Its configurability, advanced protection features, and communication capabilities make it an exceptional choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4880 $52.0800
85+ $1.2209 $103.7765
130+ $1.1828 $153.7640
175+ $1.1446 $200.3050
230+ $1.1065 $254.4950
305+ $0.9920 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,449 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess