ON Semiconductor NCV5652MUTWG Overview
The NCV5652MUTWG from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a continuous 1.5A output current with a low dropout voltage of just 340 mV at full load. This makes it an ideal solution for power-sensitive applications that require a stable and efficient power supply. The device operates over a wide input voltage range from 2.5V to 5.5V, allowing for flexibility in various system designs.
Constructed with ON Semiconductor's advanced technology, the NCV5652MUTWG ensures high accuracy, with an output voltage tolerance of ±2%, providing precise voltage regulation for critical components. This level of precision is essential for powering sensitive digital circuits that require consistent voltage levels to operate reliably.
Key Features
- High Output Current: Capable of delivering up to 1.5A of continuous current.
- Low Dropout Voltage: Only 340 mV dropout at full load, which helps in maintaining output voltage regulation even when the input voltage is close to the output voltage.
- Wide Input Voltage Range: Operates with input voltages from 2.5V to 5.5V, suitable for various battery-operated and portable devices.
- High Accuracy: Output voltage accuracy of ±2%, ensuring reliable operation of sensitive electronic components.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
- Current Limit Protection: Built-in current limit function helps to safeguard the regulator and the load from excessive currents.
Applications
The NCV5652MUTWG is versatile and can be used in a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and microcontroller systems
- Wireless and RF devices
- Automotive electronics
- Power management for IoT devices
ON Semiconductor's NCV5652MUTWG is presented in a compact, space-saving package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features ensure reliable performance in demanding environments, making it a preferred choice for designers looking for a high-quality power management solution.