EN
  • EN
  • DE

NCV301LSN40T1G

Part No NCV301LSN40T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000193-NCV301LSN40T1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Ultra Librarian 3D Model Ultra Librarian NCV301LSN40T1G CAD Model

Description

ON Semiconductor NCV301LSN40T1G Voltage Reference IC

The NCV301LSN40T1G is a precision voltage reference IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-quality component is specifically engineered to deliver a stable and precise reference voltage, making it an essential part of various electronic applications that require accurate voltage regulation and control.

With a fixed output voltage of 4.096V, the NCV301LSN40T1G offers a low temperature coefficient and excellent thermal stability, ensuring consistent performance across a wide range of operating conditions. The device is characterized by its low output voltage noise and low dropout voltage, which contribute to its high level of precision and reliability.

Featuring a shunt topology, this voltage reference IC is capable of sourcing and sinking current, which allows for flexible usage in both series and shunt regulator configurations. The NCV301LSN40T1G is optimized for automotive applications and is AEC-Q100 qualified, ensuring that it meets the stringent requirements for automotive-grade components, including robustness and longevity under harsh environmental conditions.

The NCV301LSN40T1G comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for use in portable devices, automotive electronics, and other applications where board space is at a premium.

Key features of the NCV301LSN40T1G include:

  • Fixed Output Voltage: 4.096V
  • Low Temperature Coefficient
  • High Thermal Stability
  • Low Output Voltage Noise
  • Low Dropout Voltage
  • Shunt Topology: Capable of Sourcing and Sinking Current
  • AEC-Q100 Qualified for Automotive Applications
  • Compact SOT-23 Package for Space-Constrained Applications

This voltage reference IC is ideal for use in power supplies, data acquisition systems, battery-operated equipment, and other applications that demand a stable voltage reference. The NCV301LSN40T1G is a testament to ON Semiconductor's commitment to providing high-performance, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1357 $50.2090
900+ $0.1114 $100.2600
1,395+ $0.1079 $150.5205
1,920+ $0.1044 $200.4480
2,480+ $0.1009 $250.2320
3,315+ $0.0905 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess