EN
  • EN
  • DE

NCS20071XV53T2G

Part No NCS20071XV53T2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202821-NCS20071XV53T2G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.4V/µs
Gain Bandwidth Product 3 MHz
Ultra Librarian 3D Model Ultra Librarian NCS20071XV53T2G CAD Model

Description

The ON Semiconductor NCS20071XV53T2G represents a high-performance operational amplifier (op-amp) designed to deliver precision and low power consumption for a wide range of applications. This versatile component is an ideal choice for engineers looking to enhance the accuracy and efficiency of their electronic designs.

Key Features

  • Low Offset Voltage: The device boasts an impressive low input offset voltage, which significantly reduces error in signal processing applications, thus ensuring high accuracy in measurements and control systems.
  • Wide Bandwidth: With a bandwidth of 3 MHz, this op-amp is capable of handling a broad range of frequencies, making it suitable for audio processing, filter design, and other applications requiring a wide frequency response.
  • Low Power Consumption: The NCS20071XV53T2G is designed for energy-efficient operation, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the op-amp to swing its output voltage from the lowest supply voltage (ground) to the highest, maximizing the dynamic range in single or split supply operations.
  • Stable with Capacitive Loads: This operational amplifier is stable when driving capacitive loads, which is essential for applications that involve driving A/D converters or buffering DAC outputs.

Applications

The NCS20071XV53T2G is suitable for a variety of applications, including:

  • Test and measurement equipment
  • Sensor interfacing and signal conditioning
  • Data acquisition systems
  • Active filters and audio electronics
  • Battery-powered devices
  • Portable and compact designs

Product Specifications

Parameter Value
Number of Channels 1
Supply Voltage Range 2.7V to 5.5V
Operating Temperature Range -40°C to +125°C
Package / Case SC-70-5
Mounting Type Surface Mount

In conclusion, the ON Semiconductor NCS20071XV53T2G operational amplifier is a high-quality component that provides precision, low power, and versatility, making it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess