ON Semiconductor NCS2002SN1T1G Operational Amplifier
The NCS2002SN1T1G from ON Semiconductor is a high-performance operational amplifier designed for a wide array of applications. This operational amplifier, also known as an op-amp, is well-suited for use in battery-powered devices, sensor interfaces, portable equipment, and other electronic circuits requiring low power consumption and space-saving packaging.
With its low input offset voltage and a supply voltage range of 1.8V to 5.5V, the NCS2002SN1T1G provides a flexible solution for systems that require precise signal amplification while maintaining power efficiency. The device features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
The NCS2002SN1T1G operates at a low supply current of just 29 μA, making it an excellent choice for power-sensitive designs. Despite its low power consumption, this op-amp does not compromise on speed, offering a gain bandwidth product of 3 MHz. This makes it capable of handling a broad spectrum of signals, from DC to several megahertz, with reliable performance.
Furthermore, the device is packaged in a compact 5-pin TSOP-5, which is ideal for space-constrained applications. Its small footprint allows designers to incorporate the NCS2002SN1T1G into their circuits without having to worry about the size of their end products.
Key features of the NCS2002SN1T1G include:
- Low input offset voltage
- Rail-to-rail output
- Operating range from 1.8V to 5.5V
- Low supply current: 29 μA
- Gain bandwidth product: 3 MHz
- Extended temperature range: -40°C to +125°C
- Compact TSOP-5 package
Whether it's for amplifying sensor signals, driving ADCs, or any other precision analog processing, the NCS2002SN1T1G is a reliable and efficient choice that delivers consistent performance while helping to maintain the overall energy efficiency of the system.