EN
  • EN
  • DE

NCP802SN1T1

Part No NCP802SN1T1
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC L-I BATTERY PROTECTOR SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 060082-NCP802SN1T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP802SN1T1 CAD Model

Description

ON Semiconductor NCP802SN1T1 Voltage Supervisor

The ON Semiconductor NCP802SN1T1 is a highly reliable voltage supervisor device designed to maintain system integrity by monitoring the power supply voltage of digital systems. It is an essential component for applications that require precise voltage monitoring to safeguard against unpredictable under-voltage conditions, which can lead to system failures and data corruption.

Key Features:

  • Precision Voltage Monitoring: The device ensures accurate monitoring of the system voltage, triggering a reset signal when the voltage drops below a predetermined threshold, thereby protecting the system from erratic behavior.
  • Low Power Consumption: With its low power consumption design, the NCP802SN1T1 is ideal for battery-operated devices, contributing to the extension of battery life and overall energy efficiency.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing users to manually initiate a system reset when necessary.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it suitable for space-constrained applications, without compromising on performance.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it versatile for use in various environments and applications.

Applications:

The NCP802SN1T1 is ideal for a wide range of applications, including:

  • Microprocessor/ Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Equipment
  • Automotive Systems
  • Computers and Communication Systems

Product Specifications:

Parameter Value
Threshold Voltage Typically set at factory
Package Type SOT-23
Operating Temperature Range -40°C to 85°C
Power Consumption Low

Overall, the NCP802SN1T1 from ON Semiconductor is a robust and reliable solution for systems that demand consistent voltage supervision. Its combination of features ensures that it can be integrated into a diverse array of applications, maintaining system stability and protecting against the consequences of power supply anomalies.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4292 $57.9420
330+ $0.3523 $116.2590
510+ $0.3412 $174.0120
700+ $0.3303 $231.2100
905+ $0.3192 $288.8760
1,215+ $0.2862 $347.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess