EN
  • EN
  • DE

NCP5030MTTXGEVB

Part No NCP5030MTTXGEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR NCP5030MTTXG / NCP5030 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Output Current per Channel 900mA
Outputs and Type 1, Non-Isolated
Voltage - Output 2.2 V ~ 5.5 V
Features Adjustable
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part NCP5030
Win Source Part Number 790596-NCP5030MTTXGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5030
Introduction Date December 14, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCP5030MTTXGEVB CAD Model

Description

ON Semiconductor NCP5030MTTXGEVB Evaluation Board

The NCP5030MTTXGEVB from ON Semiconductor is a top-of-the-line evaluation board designed for engineers and developers to test and assess the capabilities of the NCP5030, a high-efficiency, integrated inductive DC-DC converter. This evaluation board serves as a practical platform for quick prototyping and helps in speeding up the design process for power supply applications.

The NCP5030 converter itself is a versatile component that can operate over a wide input voltage range, making it suitable for various applications, including but not limited to portable devices, IoT, and energy-harvesting technologies. Its high efficiency and low quiescent current are especially beneficial in battery-powered devices where power conservation is crucial.

Key features of the NCP5030MTTXGEVB include an adjustable output voltage that can be set according to the requirements of the specific application it is being used for. The board showcases the NCP5030's integrated synchronous rectification, which enhances efficiency by minimizing power loss during the conversion process. This feature is particularly important for extending battery life in portable applications.

The evaluation board also demonstrates the NCP5030's soft-start capability, which prevents inrush current at startup, thereby protecting the device and extending its operational lifespan. The compact design of the board, along with its user-friendly interface, allows for seamless integration into existing projects, providing developers with a convenient and efficient way to explore the functionalities of the NCP5030 converter.

For those looking to implement a power solution with a small footprint, the NCP5030MTTXGEVB evaluation board is an excellent resource. It not only facilitates the understanding of the converter's performance but also enables designers to optimize their applications to achieve the best possible power efficiency and reliability.

Overall, the NCP5030MTTXGEVB is an essential tool for any professional seeking to leverage the benefits of ON Semiconductor's innovative power conversion technology in their electronic designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess