EN
  • EN
  • DE

NCP4354ADR2G

Part No NCP4354ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PFC CTRLR SEC SIDE 8SOIC / Power Supply Controller Secondary-Side Controller 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Secondary-Side Controller
Voltage - Supply 2.5V ~ 36V
Current - Supply 118 µA
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4354
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886984-NCP4354ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP4354ADR2G CAD Model

Description

ON Semiconductor NCP4354ADR2G Product Overview

The NCP4354ADR2G is a high-performance, integrated power factor correction (PFC) controller designed by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This advanced component is specifically engineered to enhance the power factor and efficiency of AC-DC power supplies, making it an ideal solution for a wide range of applications in the consumer, industrial, and lighting sectors.

Key Features

  • Continuous Conduction Mode (CCM) PFC Control: The NCP4354ADR2G operates in Continuous Conduction Mode, which is optimal for systems that require a high power factor and low THD (Total Harmonic Distortion).
  • Brown-Out Protection: This feature ensures the stability and reliability of the power supply by monitoring the input voltage and preventing operation under potentially harmful low-voltage conditions.
  • Overvoltage Protection (OVP): To safeguard against voltage spikes, the controller is equipped with OVP, which quickly shuts down the PFC stage if an overvoltage condition is detected.
  • Low Standby Power: The NCP4354ADR2G is designed to consume minimal power during standby, contributing to the overall energy efficiency of the system.
  • Frequency Jittering: The addition of frequency jittering helps to reduce Electromagnetic Interference (EMI), allowing for easier compliance with regulatory standards.

Applications

The versatility of the NCP4354ADR2G makes it suitable for a broad range of applications, including:

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Televisions and Monitors
  • Power Supplies for Servers and Networking Equipment
  • LED Lighting Drivers
  • High-Efficiency Power Supplies for Appliances

Technical Specifications

The NCP4354ADR2G is offered in a compact SOIC-8 package, which allows for space-saving designs without sacrificing performance. It operates over a wide supply voltage range and is characterized by its low operating current, making it a power-efficient solution for modern electronic systems.

ON Semiconductor's commitment to quality and performance is evident in the NCP4354ADR2G PFC controller. Its integration into power supply designs not only improves power efficiency but also helps manufacturers meet international energy consumption standards, contributing to a more sustainable future.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess