EN
  • EN
  • DE

NCP361SNT1G

Part No NCP361SNT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description Processor Supervisor 5.675V 1 Open Drain 5-Pin TSOP T/R / IC USB POS OVP/OCP 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025039-NCP361SNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Audio
Family Name NCP361
Introduction Date December 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP361SNT1G CAD Model

Description

ON Semiconductor NCP361SNT1G Overvoltage Protection Controller

The NCP361SNT1G from ON Semiconductor is a high-performance overvoltage protection controller designed to safeguard sensitive electronics from damaging voltage spikes and surges. This compact, high-quality component is ideal for a wide range of applications including portable devices, smart phones, tablets, and other consumer electronics that require robust protection against overvoltage conditions.

Key Features

  • Overvoltage Protection: The NCP361SNT1G offers a precise overvoltage protection threshold, ensuring that devices are shielded from excessive voltage levels that could lead to hardware damage.
  • Fast Response Time: With its quick response to overvoltage events, this controller helps prevent potential damage to downstream components by rapidly disconnecting the load from the power supply.
  • Low RON NMOS: The integrated low on-resistance NMOS transistor minimizes power loss and heat generation, enhancing the overall efficiency of the protection circuit.
  • Thermal Shutdown: A built-in thermal shutdown feature provides additional safety by turning off the NMOS transistor if the device temperature exceeds a safe operating limit.
  • ESD Protection: Electrostatic discharge (ESD) protection is included to further ensure the longevity and reliability of the electronic components.
  • Compact Package: The NCP361SNT1G comes in a space-saving TSOP-6 package, making it suitable for use in applications where board space is at a premium.
  • Under-Voltage Lockout (UVLO): This feature prevents the device from operating at dangerously low voltages that could cause erratic behavior or damage.

Applications

The versatile NCP361SNT1G is designed for use in a variety of applications where overvoltage protection is critical. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Portable medical devices
  • Other USB-powered gadgets

With its robust protection capabilities and compact form factor, the NCP361SNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the safety and durability of their electronic products. Whether for personal electronics or industrial applications, this overvoltage protection controller provides peace of mind by keeping devices safe from unexpected power surges.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Eaton Bussmann
TVS DEVICE MOV/TCO MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5163 $51.6300
240+ $0.4236 $101.6640
370+ $0.4104 $151.8480
505+ $0.3972 $200.5860
655+ $0.3839 $251.4545
875+ $0.3442 $301.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,032 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess