EN
  • EN
  • DE
  • IT

NCP13992AGDR2G

Part No NCP13992AGDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -50°C ~ 150°C (TJ)
Case / Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number NCP13992
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP13992AGDR2GCT,488-NCP13992AGDR2GDKR,488-NCP13992AGDR2GTR,NCP13992AGDR2G-ND
Standard Package 2,500
Win Source Part Number 1317276-NCP13992AGDR2G
Ultra Librarian 3D Model Ultra Librarian NCP13992AGDR2G CAD Model

Description

The NCP13992AGDR2G is a high-performance, high-efficiency resonant controller with a built-in half-bridge driver, manufactured by ON Semiconductor. It is specifically designed for use in switched-mode power supplies (SMPS) that utilize resonant topologies such as LLC resonant converters. This advanced IC is engineered to provide precise control and drive necessary for efficient power conversion in various applications including televisions, desktop power supplies, gaming consoles, and other consumer electronics.

Key Features

  • Integrated Half-Bridge Driver: The NCP13992AGDR2G comes with an integrated high-voltage half-bridge gate driver, which reduces external component count and simplifies circuit design.
  • Wide VCC Range: It operates over a wide VCC range, accommodating various power levels and ensuring flexible design options for different applications.
  • High-Efficiency Operation: The device supports high-efficiency operation by enabling zero-voltage switching (ZVS), which minimizes switching losses and improves overall system efficiency.
  • Adjustable Dead Time: The NCP13992AGDR2G offers adjustable dead time control, allowing designers to optimize the performance of their power supply for different load conditions.
  • Frequency Modulation: Frequency modulation capability helps to reduce electromagnetic interference (EMI), ensuring compliance with regulatory standards and improving system reliability.
  • Protection Features: It includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the power supply and the end application against various fault conditions.

Applications

The versatility of the NCP13992AGDR2G makes it suitable for a wide range of applications. It is ideal for power supplies that require high efficiency, compact size, and robust protection features. Its advanced control capabilities make it an excellent choice for the following:

  • Flat-panel televisions and monitors
  • Desktop and server power supplies
  • Gaming consoles
  • Networking and telecom equipment
  • Adapters and chargers

With its combination of performance, integration, and protection, the NCP13992AGDR2G resonant controller from ON Semiconductor is a reliable and efficient solution for modern power supply designs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1682
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.5191

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0686 $53.4300
115+ $0.8768 $100.8320
180+ $0.8494 $152.8920
245+ $0.8220 $201.3900
315+ $0.7946 $250.2990
425+ $0.7124 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess