EN
  • EN
  • DE

NCP1256ASN65T1G

Part No NCP1256ASN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP / Converter Offline Flyback Topology 65kHz 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Mounting Surface Mount
Base Product Number NCP1256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1256ASN65T1G-ND,488-NCP1256ASN65T1GCT,488-NCP1256ASN65T1GDKR,488-NCP1256ASN65T1GTR
Standard Package 3,000
Win Source Part Number 1320640-NCP1256ASN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP1256ASN65T1G CAD Model

Description

ON Semiconductor NCP1256ASN65T1G PWM Current-Mode Controller

The NCP1256ASN65T1G is a high-performance, fixed-frequency, current-mode controller designed for a wide range of power conversion applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this controller integrates numerous features to facilitate the design of low-power AC-DC adapters, offline battery chargers, and a plethora of other switched-mode power supplies.

Key Features

  • Adjustable Switching Frequency: The NCP1256ASN65T1G offers a fixed 65 kHz switching frequency which is suitable for a variety of applications, balancing efficiency and component size.
  • Current-Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, which enhances the protection and reliability of the power supply.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures a quick and efficient startup sequence, reducing the standby power consumption.
  • Auto-Recovery Fault Protection: The controller includes overload, open-loop, overvoltage, and undervoltage protections with auto-recovery capability, which helps to prevent damage to the circuit under abnormal conditions.
  • Frequency Foldback: To improve efficiency at light loads, the device features frequency foldback, which also helps to meet various energy-saving standards.
  • Soft-Start: The soft-start function minimizes stress on the power supply during startup by gradually increasing the duty cycle.

Applications

The NCP1256ASN65T1G is ideal for a range of applications that require efficient and reliable power management. These include:

  • AC-DC Adapters for Laptops, Tablets, and Other Portable Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Telecom and Networking Power Supplies

Package and Environmental Compliance

The device is offered in a compact TSOP-6 package, which is designed for space-constrained applications. Additionally, the NCP1256ASN65T1G is compliant with various environmental regulations, including RoHS, which makes it an environmentally friendly choice for power supply design.

Overall, the NCP1256ASN65T1G from ON Semiconductor is a versatile and efficient solution for modern power supply designs, offering a blend of performance, protection features, and compliance with energy standards.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4766 $50.0430
260+ $0.3911 $101.6860
400+ $0.3789 $151.5600
550+ $0.3666 $201.6300
710+ $0.3544 $251.6240
945+ $0.3178 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess