EN
  • EN
  • DE

NCP1215SNT1

Part No NCP1215SNT1
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR CM UVLO 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.5V
Supply Voltage - Operating 9 V to 18 V
Control Operating Temperature 150°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 041866-NCP1215SNT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1215SNT1 CAD Model

Description

ON Semiconductor NCP1215SNT1 PWM Current-Mode Controller

The ON Semiconductor NCP1215SNT1 is a highly integrated PWM current-mode controller designed for high-performance, low-power AC/DC applications. This advanced controller is particularly suited for use in power supplies such as adapters, off-line battery chargers, and auxiliary/supplementary power supplies. It offers a compact, efficient, and reliable solution for managing power conversion in a wide array of consumer electronics and industrial equipment.

The NCP1215SNT1 stands out with its fixed frequency operation at 65 kHz, which provides an optimal balance between efficiency and manageable EMI noise levels. This frequency selection helps designers to easily filter out noise and meet regulatory standards without compromising on performance. The device also features an adjustable skip-cycle capability, which enhances its efficiency during light-load conditions by reducing switching losses, thus saving energy and extending the lifespan of the end product.

One of the key attributes of the NCP1215SNT1 is its built-in high-voltage startup circuit. This feature allows the controller to quickly self-supply directly from the rectified mains, eliminating the need for an additional standby power supply and further simplifying the design. The controller also includes a proprietary ramp compensation to ensure stable operation under a wide range of operating conditions and to prevent sub-harmonic oscillations in continuous conduction mode (CCM).

Safety features are paramount in power management, and the NCP1215SNT1 does not disappoint. It incorporates numerous protective functions such as frequency foldback and soft-skipping to prevent excessive power dissipation during short circuit or over-load conditions. Additionally, the controller has an auto-recovery overvoltage protection (OVP) and an overcurrent protection (OCP), which safeguard the system against potential damage from irregular input voltages or output current surges.

The NCP1215SNT1 is available in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications. With its combination of features and protections, the NCP1215SNT1 by ON Semiconductor is a robust and versatile solution for efficient power management in a variety of electronic devices.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4666 $58.3250
305+ $0.3829 $116.7845
470+ $0.3710 $174.3700
645+ $0.3590 $231.5550
835+ $0.3471 $289.8285
1,115+ $0.3112 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess