EN
  • EN
  • DE

NCP1207DR2

Part No NCP1207DR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP OCP HV 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Supply Voltage - Operating 10.6 V to 16 V
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 116367-NCP1207DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1207DR2 CAD Model

Description

ON Semiconductor NCP1207DR2 PWM Current-Mode Controller

The ON Semiconductor NCP1207DR2 is a versatile PWM current-mode controller designed for high-performance, cost-effective power supply systems. This integrated circuit (IC) is engineered to deliver efficient and reliable control for switch mode power supplies (SMPS), particularly in applications such as AC-DC adapters, offline battery chargers, and auxiliary power supplies.

The NCP1207DR2 stands out due to its fixed frequency operation, which simplifies noise filtering and allows for predictable performance. The controller operates at 65 kHz, which strikes a balance between efficiency and component size, enabling designers to optimize their power supply designs for both performance and cost.

One of the key features of the NCP1207DR2 is its built-in frequency jittering, which significantly reduces electromagnetic interference (EMI). This is crucial for applications that need to meet strict EMI regulations without the added cost and complexity of additional filtering components. The frequency jittering spreads the energy over a wider bandwidth, thus minimizing EMI peaks.

Another important aspect of the NCP1207DR2 is its current-mode control scheme. This provides inherent protection against short circuits and overloads, as the controller can respond quickly to changes in output current. This makes the system more robust and enhances the safety of the end application. The IC also includes an adjustable brown-out detection feature, which safeguards the power supply during low input voltage conditions, preventing damage to the IC and the power supply itself.

The NCP1207DR2 incorporates several protection features, including overvoltage protection (OVP), undervoltage lockout (UVLO), and overcurrent protection (OCP). These features ensure that the power supply operates within safe parameters, enhancing the longevity and reliability of the end product.

Available in an SOIC-8 package, the NCP1207DR2 is designed for compact PCB layouts, making it an excellent choice for space-constrained applications. Its optimized performance, coupled with ON Semiconductor's reputation for quality and reliability, makes the NCP1207DR2 a preferred choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3472 $60.6240
105+ $1.1055 $116.0775
165+ $1.0709 $176.6985
225+ $1.0364 $233.1900
290+ $1.0018 $290.5220
390+ $0.8983 $350.3370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess