EN
  • EN
  • DE

NCP1203D40R2G

Part No NCP1203D40R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM UVLO HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage - Operating 7.8 V to 16 V
Duty Cycle 80%
Frequency - Switching 40kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 111971-NCP1203D40R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1203D40R2G CAD Model

Description

ON Semiconductor NCP1203D40R2G PWM Current-Mode Controller

The NCP1203D40R2G is a high-performance PWM (Pulse Width Modulation) current-mode controller designed by ON Semiconductor, tailored for versatile power supply applications. This integrated circuit (IC) is engineered to offer precise power delivery while ensuring efficiency and reliability in various electronic devices. It is particularly suitable for AC-DC adapters, offline battery chargers, and auxiliary power supplies.

One of the key features of the NCP1203D40R2G is its current-mode control, which provides superior transient response and simplified loop compensation. The device operates at a fixed frequency of 40kHz, which strikes a balance between efficiency and manageable EMI (Electromagnetic Interference). The fixed-frequency operation also allows for predictable noise performance, which is critical in noise-sensitive applications.

The NCP1203D40R2G incorporates several protection features to enhance system reliability. These include a built-in overvoltage protection (OVP), which prevents the output voltage from exceeding safe levels, and an undervoltage lockout (UVLO) feature that ensures the controller only operates when the input voltage is within an acceptable range. Additionally, the IC offers overcurrent protection (OCP) to safeguard the power supply and the load from excessive current draw.

With a wide operating voltage range, the NCP1203D40R2G is flexible for use in various power supply designs. Its low startup current minimizes standby power consumption, making it an excellent choice for energy-efficient power solutions. The device is also designed for direct drive of the power MOSFET, further simplifying the circuit design and reducing component count.

The NCP1203D40R2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that this PWM controller meets the high standards expected for modern power management solutions. Whether it's for consumer electronics, office equipment, or industrial systems, the NCP1203D40R2G is a reliable choice for designers looking to optimize their power supply designs.

Overall, the NCP1203D40R2G by ON Semiconductor is a robust and efficient solution for a variety of power management applications, offering a combination of performance, protection features, and design flexibility.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess