EN
  • EN
  • DE

NCP1053P44

Part No NCP1053P44
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV 7DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP
Mounting Through Hole
Win Source Part Number 128851-NCP1053P44
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1053P44 CAD Model

Description

ON Semiconductor NCP1053P44 Monolithic Power Integrations

The NCP1053P44 is a cutting-edge power integration circuit designed by ON Semiconductor, renowned for its efficiency and reliability in power conversion applications. This component is a perfect solution for designers looking to create compact and energy-efficient power supplies without compromising on performance.

Key Features

  • High-Voltage Process: Manufactured using a high-voltage process, the NCP1053P44 is capable of withstanding and efficiently managing significant power levels, making it suitable for a wide range of applications.
  • Built-in Protections: It includes numerous protection features such as undervoltage lockout, overvoltage, overload, short-circuit, and over-temperature protections, ensuring the safety and longevity of both the device and the system it is integrated into.
  • Adjustable Output: The output voltage can be externally adjusted, providing design flexibility to cater to various output requirements.
  • Frequency Jittering: Frequency jittering helps in reducing EMI, thus simplifying the task of meeting regulatory standards.
  • Direct Off-Line Operation: Designed for direct off-line operation, it simplifies the power supply design by eliminating the need for an additional DC/DC converter stage.
  • High Efficiency: With its focus on high efficiency, the NCP1053P44 helps in reducing energy consumption, which is crucial for energy-saving applications and for complying with global energy efficiency standards.

Applications

The NCP1053P44 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • AC-DC Adapters
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Standby Power Supplies
  • LED Lighting Drivers

ON Semiconductor's NCP1053P44 integrates a fixed-frequency current mode controller with a 700 V MOSFET, offering a compact and robust solution for power supply designs. This integration enables the creation of cost-effective, low-power, and isolated flyback converters with minimal external components.

Overall, the NCP1053P44 from ON Semiconductor exemplifies a blend of performance, efficiency, and reliability, making it an excellent choice for developers and manufacturers aiming to produce high-quality power solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess