EN
  • EN
  • DE

NCP1052ST44T3

Part No NCP1052ST44T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 10V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1052
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647224-NCP1052ST44T3
Ultra Librarian 3D Model Ultra Librarian NCP1052ST44T3 CAD Model

Description

The ON Semiconductor NCP1052ST44T3 is a standout monolithic high-voltage regulator that is adept at driving a small transformer reliably and with high efficiency, making it an ideal solution for power supply applications. This regulator is part of ON Semiconductor's highly regarded portfolio of power management devices, known for their quality, performance, and energy efficiency.

At the heart of the NCP1052ST44T3 is a powerful switch capable of handling up to 44V, making it suitable for a variety of applications that require a high-voltage output. This product integrates a fixed-frequency current mode controller with a 700 V MOSFET, offering a compact solution for power supply designs.

The device is designed with versatility in mind, featuring a range of protections that safeguard it against challenging conditions. These include an undervoltage lockout (UVLO) for safe operation, thermal shutdown to prevent overheating, and overcurrent protection to ensure the longevity of the regulator and the safety of the end application. Additionally, the NCP1052ST44T3 boasts a frequency jittering feature that reduces electromagnetic interference (EMI), enhancing performance in noise-sensitive environments.

ON Semiconductor's NCP1052ST44T3 is available in a surface-mount DPAK-7 package, which is not only space-efficient but also favorable for automated assembly processes, reducing manufacturing time and costs. This regulator is a great choice for designers looking to implement a compact and efficient power solution in their applications, such as auxiliary power supplies, power adapters, and numerous other low-power applications.

In summary, the NCP1052ST44T3 offers an optimal combination of high-voltage capability, energy efficiency, and robust protection features. It exemplifies ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry, making it a reliable and cost-effective choice for modern power supply designs.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0020 $60.1200
145+ $0.8221 $119.2045
220+ $0.7965 $175.2300
300+ $0.7708 $231.2400
390+ $0.7451 $290.5890
520+ $0.6681 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess