EN
  • EN
  • DE

NCP1010AP065G

Part No NCP1010AP065G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage 8.5 V ~ 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1229884-NCP1010AP065G
Manufacturer Homepage www.onsemi.com
Family Name NCP1010
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Indonesia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1010AP065G CAD Model

Description

ON Semiconductor NCP1010AP065G Product Overview

The NCP1010AP065G is a highly integrated power-switching regulator from ON Semiconductor that combines a fixed-frequency current-mode controller with a 650 V MOSFET. Designed for low-power AC/DC applications, this self-supplied switcher integrates a plethora of features to streamline the design of power supplies, particularly for space-constrained and cost-sensitive applications.

Key Features

  • High-Voltage Integration: The NCP1010AP065G integrates a 650 V MOSFET, allowing it to handle high input voltage operations with ease, which is particularly beneficial for fluctuating mains supplies.
  • Fixed-Frequency Operation: This device operates at a fixed frequency of 65 kHz, which simplifies the EMI filter design due to predictable frequency emissions.
  • Current-Mode Control: The current-mode control provides fast transient response and cycle-by-cycle current limiting, enhancing the performance and reliability of the power supply.
  • Self-Supplied: No auxiliary winding is required for the operation of this IC, which simplifies the design of the power supply and reduces the overall bill of materials.
  • Skip-Cycle Operation: At light loads, the NCP1010AP065G enters a skip-cycle mode, significantly improving the efficiency by reducing switching losses and standby power consumption.
  • Built-in Protections: The device features several protective functions, such as overvoltage, overload, and short-circuit protection, ensuring safe operation under abnormal conditions.
  • Frequency Jittering: Frequency jittering helps to spread the EMI and reduce the EMI filtering requirements.

Applications

The NCP1010AP065G is suitable for a wide range of low-power applications where efficient energy conversion is required. Typical applications include:

  • AC/DC adapters for cell phones, PDAs, and MP3 players
  • Standby and auxiliary power supplies
  • Under 10 W power supplies for household appliances
  • LED lighting drivers

With its combination of features, the NCP1010AP065G provides designers with a compact, efficient, and cost-effective solution for power supply design. Its integrated MOSFET and comprehensive protection features make it a reliable choice for a variety of low-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7317 $117.0720
245+ $0.7089 $173.6805
340+ $0.6860 $233.2400
440+ $0.6631 $291.7640
585+ $0.5945 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess