EN
  • EN
  • DE

NCL31001MNITWG

Part No NCL31001MNITWG
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 3A 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 21.5V
Voltage - Supply (Max) 57V
Voltage - Output 4V ~ 38V
Current - Output / Channel 3A
Frequency 44.4kHz ~ 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number NCL31001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368316-NCL31001MNITWG
Ultra Librarian 3D Model Ultra Librarian NCL31001MNITWG CAD Model

Description

ON Semiconductor NCL31001MNITWG Overview

The NCL31001MNITWG is a sophisticated LED driver integrated circuit (IC) produced by ON Semiconductor, designed to provide efficient and reliable solutions for solid-state lighting applications. This high-performance IC is tailored for driving high-brightness LEDs with precise current control, making it an ideal choice for a wide range of lighting scenarios including residential, commercial, and industrial settings.

Key Features

  • Adjustable Output Current: The NCL31001MNITWG allows for precise control over the output current, ensuring consistent illumination and maximizing the lifespan of the LEDs.
  • High Efficiency: With its advanced design, the driver IC operates with high efficiency, which translates to energy savings and reduced heat generation.
  • Wide Input Voltage Range: This LED driver can accommodate a broad range of input voltages, providing versatility in various power supply conditions.
  • Thermal Protection: The built-in thermal protection feature safeguards the IC from overheating, contributing to the safety and durability of the lighting system.
  • Dimming Capability: The NCL31001MNITWG supports dimming functions, enabling users to adjust the brightness of their lighting according to their needs or preferences.

Applications

The versatility of the NCL31001MNITWG makes it suitable for an array of lighting applications, including but not limited to:

  • LED bulbs and tubes
  • Downlights and ceiling lights
  • Street lighting
  • Architectural and decorative lighting
  • Emergency lighting systems

Technical Specifications

The NCL31001MNITWG offers a comprehensive set of technical specifications that cater to the demands of modern lighting systems:

  • Package: DFN-10
  • Topology: Buck Regulator
  • Switching Frequency: Up to 1 MHz
  • Dimming Control: Analog and PWM

ON Semiconductor's commitment to innovation is evident in the NCL31001MNITWG, providing a reliable and efficient solution for next-generation LED lighting systems. Its integration into your lighting project promises not only to enhance performance but also to contribute to energy conservation and sustainability goals.

You May Also Be Interested in

SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9687 $50.4679
42+ $2.4359 $102.3078
64+ $2.3598 $151.0272
88+ $2.2836 $200.9568
114+ $2.2075 $251.6550
152+ $1.9792 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess