EN
  • EN
  • DE

NCL30170BDR2G

Part No NCL30170BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR ANALOG 10SOIC / LED Driver IC 1 Output Linear Analog Dimming 10-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 9V
Voltage - Supply (Max) 20.5V
Voltage - Output 1V ~ 19V
Frequency 190kHz
Dimming Analog
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Base Product Number NCL30170
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCL30170BDR2GTR
Standard Package 2,500
Win Source Part Number 1320316-NCL30170BDR2G
Ultra Librarian 3D Model Ultra Librarian NCL30170BDR2G CAD Model

Description

ON Semiconductor NCL30170BDR2G LED Driver

The ON Semiconductor NCL30170BDR2G is a highly efficient, precision constant-current regulator designed for driving high-brightness LEDs in various lighting applications. This versatile device is well-suited for both residential and commercial lighting systems, offering a high level of performance in terms of power efficiency and light quality.

Key Features:

  • Adjustable Output Current: The NCL30170BDR2G allows for precise control of the LED current from 10 mA to 200 mA, which can be adjusted via an external resistor. This flexibility makes it ideal for applications requiring different levels of brightness or where multiple LED configurations are used.
  • High Efficiency: With an efficiency rate that can exceed 90%, this LED driver minimizes power loss and heat generation, ensuring a longer lifespan for your LED lighting solutions.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 9 V to 40 V, accommodating various power supplies and ensuring compatibility with a range of LED applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, which improves safety and reliability.
  • Dimming Capability: It supports both analog and PWM dimming methods, offering flexibility in controlling the brightness of the LEDs and enabling energy savings.

Applications:

The NCL30170BDR2G is designed for a wide array of applications, including but not limited to:

  • General illumination
  • Architectural lighting
  • Task lighting
  • Accent lighting
  • Outdoor area lighting
  • Emergency vehicle lighting

Product Specifications:

The NCL30170BDR2G comes in a compact SOIC-8 package, making it easy to integrate into various designs without taking up significant board space. It is provided in tape and reel packaging, facilitating the manufacturing process for high-volume applications.

In summary, the ON Semiconductor NCL30170BDR2G LED driver is a top choice for designers looking for a reliable, efficient, and versatile solution to power their LED lighting systems. With its robust feature set and wide applicability, it offers a high-quality driving solution that can meet the demands of a diverse range of lighting scenarios.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess