EN
  • EN
  • DE

NBC12439FAG

Part No NBC12439FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GENERATOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number NBC124
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646838-NBC12439FAG
Ultra Librarian 3D Model Ultra Librarian NBC12439FAG CAD Model

Description

Introducing the NBC12439FAG Integrated Circuit by ON Semiconductor

The NBC12439FAG is a state-of-the-art integrated circuit developed by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance, low-power phase-locked loop (PLL) frequency synthesizer is designed to meet the stringent requirements of today's fast-paced and high-tech applications.

Key Features

  • High Frequency Range: The NBC12439FAG boasts a wide operating frequency range, making it suitable for a variety of high-speed applications.
  • Low Skew Outputs: With its low skew outputs, the device ensures tight timing control, critical for synchronous operation in digital systems.
  • Programmable Dividers: The integrated programmable dividers allow for flexible frequency configuration, which can be tailored to specific design needs.
  • Voltage Operation: It operates at a 3.3V supply voltage, catering to modern low-power consumption requirements without compromising performance.
  • Temperature Range: The device is designed to work reliably across a broad temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The NBC12439FAG is ideal for use in a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • High-speed computer servers
  • Data storage systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NBC12439FAG is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the NBC12439FAG complies with international environmental regulations. The device is lead-free and RoHS compliant, minimizing its ecological footprint and making it suitable for eco-friendly products.

In summary, the NBC12439FAG from ON Semiconductor is a versatile, high-performance frequency synthesizer that delivers the precision and reliability required for today's sophisticated electronic systems. With its advanced features and compliance with environmental standards, it represents the perfect solution for designers looking to enhance the speed and efficiency of their products.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess