EN
  • EN
  • DE

NBC12429AFNG

Part No NBC12429AFNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GENERATOR 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tube
Product Status Active
Programmable Not Verified
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number NBC12429
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646818-NBC12429AFNG
Ultra Librarian 3D Model Ultra Librarian NBC12429AFNG CAD Model

Description

The NBC12429AFNG is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in demanding applications. This advanced component is part of the company's portfolio of clock and timing solutions, designed to meet the rigorous requirements of high-speed communication systems, computing platforms, and sophisticated industrial equipment.

Key Features

  • High-Frequency Outputs: The device is capable of generating clock frequencies with exceptional stability and accuracy, making it suitable for applications that require precise timing signals.
  • Low Jitter Performance: NBC12429AFNG offers low phase noise and jitter characteristics, which are crucial for maintaining signal integrity in digital systems, particularly in high-speed data transmission.
  • Versatile Voltage Operation: It operates over a wide range of supply voltages, accommodating various system design requirements and ensuring compatibility with other components in the circuit.
  • Programmable Divider: The inclusion of a programmable divider allows for flexibility in frequency configuration, enabling the device to be tailored to specific design needs.
  • Temperature Compensated: The circuit includes temperature compensation features that ensure stable operation over a broad temperature range, which is essential for industrial and outdoor applications.

Applications

The NBC12429AFNG is ideal for use in a variety of high-tech applications, including:

  • Telecommunication infrastructure
  • Data centers and server farms
  • High-performance computing systems
  • Test and measurement equipment
  • Networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The NBC12429AFNG is manufactured in state-of-the-art facilities, ensuring that each chip meets ON Semiconductor's rigorous performance criteria. Customers can trust this product to provide consistent performance and longevity in their applications.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The NBC12429AFNG is produced with a focus on eco-friendly practices and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring minimal environmental impact.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2152 $57.6456
7+ $15.7664 $110.3648
10+ $15.2737 $152.7370
14+ $14.7810 $206.9340
18+ $14.2883 $257.1894
24+ $12.8102 $307.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess