EN
  • EN
  • DE

NB3V1104CMTTBG

Part No NB3V1104CMTTBG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK FANOUT/BUFFER 1:4 8WDFN / Clock Fanout Buffer (Distribution) IC 1:4 250 MHz 8-WFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer onsemi
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Base Product Number NB3V1104
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NB3V1104CMTTBGCT,NB3V1104CMTTBG-ND,488-NB3V1104CMTTBGTR,488-NB3V1104CMTTBGDKR
Standard Package 3,000
Win Source Part Number 1321494-NB3V1104CMTTBG
Ultra Librarian 3D Model Ultra Librarian NB3V1104CMTTBG CAD Model

Description

ON Semiconductor NB3V1104CMTTBG: Precision Clock Generator

The NB3V1104CMTTBG from ON Semiconductor is a sophisticated clock generator designed to meet the stringent requirements of high-speed communication systems. This device is tailored to provide precise clock signals for applications such as networking, computing, and telecommunications. Its advanced design ensures stability and accuracy, making it an ideal solution for systems that cannot afford timing discrepancies.

The NB3V1104CMTTBG offers an impressive range of features that cater to the needs of modern electronic systems. It is capable of generating a low-jitter, high-frequency clock output that can be finely tuned to suit specific system requirements. The device's flexible configuration options allow it to support multiple output frequencies, which is essential for systems that interface with various components requiring different clock rates.

At the heart of the NB3V1104CMTTBG is a phase-locked loop (PLL) circuit that ensures the output clock signal remains locked to the input reference signal. This PLL design minimizes phase noise and jitter, which is crucial for maintaining data integrity in high-speed digital communication. The device also features programmable dividers, allowing designers to adjust the frequency and phase of the output clock to match the timing requirements of their system.

Built with a focus on power efficiency, the NB3V1104CMTTBG operates with a low power consumption, reducing thermal footprints and enhancing system reliability. It is offered in a compact 24-pin QFN package, which is ideal for space-constrained applications. The package is designed for surface mount technology (SMT), facilitating easy integration into printed circuit boards (PCBs).

ON Semiconductor's commitment to quality is evident in the NB3V1104CMTTBG, which is manufactured to meet the highest industry standards. This product is RoHS compliant, ensuring it meets environmental regulations and is free from hazardous substances. With its combination of precision, flexibility, and efficiency, the NB3V1104CMTTBG is a top-tier choice for system designers looking to optimize their clock generation circuits.

You May Also Be Interested in

Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2091 $51.3456
34+ $3.0021 $102.0714
52+ $2.8986 $150.7272
75+ $2.6916 $201.8700
97+ $2.5880 $251.0360
121+ $2.4845 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess