EN
  • EN
  • DE

NB2309AI1DTR2G

Part No NB2309AI1DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 9OUT 3.3V 16-TSSOP / 3.3 V Zero Delay Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series NB2309A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812431-NB2309AI1DTR2G
Ultra Librarian 3D Model Ultra Librarian NB2309AI1DTR2G CAD Model

Description

ON Semiconductor NB2309AI1DTR2G: High-Performance Clock Buffer

The NB2309AI1DTR2G is a versatile and reliable clock buffer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision clock distribution device is engineered to deliver high-performance clock signal distribution for a wide range of applications, including computing, consumer electronics, and industrial systems.

Key Features

  • Low Skew: With its low output-to-output skew, the NB2309AI1DTR2G ensures synchronous clock distribution, which is critical for maintaining data integrity and system stability in high-speed digital circuits.
  • Multiple Outputs: The device features nine outputs, allowing for broad distribution of a single clock signal across multiple components within a system.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various system power requirements and ensuring compatibility with a range of digital logic levels.
  • Operating Temperature Range: The NB2309AI1DTR2G is designed to perform reliably in a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Advanced Packaging: Packaged in a TSSOP-16 type package, it provides a compact footprint that is beneficial for space-constrained applications.

Applications

The NB2309AI1DTR2G is ideal for applications that require precise clock management, such as:

  • High-speed computing systems
  • Networking and telecommunications equipment
  • Consumer electronics like set-top boxes and gaming consoles
  • Industrial automation and control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NB2309AI1DTR2G is no exception. It is manufactured using industry-leading processes that ensure high reliability and performance consistency. The device also complies with the stringent environmental standards, making it an environmentally friendly choice for designers and manufacturers looking to create sustainable products.

In conclusion, the NB2309AI1DTR2G from ON Semiconductor is a high-quality clock buffer that offers excellent performance, flexibility, and reliability for a multitude of applications where precise clock distribution is paramount.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess